Phoenix Mecano Inc. Enclosure, 12.26 X 15.84 X 5.54; Enclosure Type Phoenix Mecano 13140148

Description
ENCLOSURE, 12.26" X 15.84" X 5.54"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:141mm; External Width - Metric:403mm; External Depth - Metric:312mm; IP Rating:-; Body Color:Silver Grey
Datasheet
Description
ENCLOSURE, 12.26" X 15.84" X 5.54"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:141mm; External Width - Metric:403mm; External Depth - Metric:312mm; IP Rating:-; Body Color:Silver Grey
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 12.26 X 15.84 X 5.54; Enclosure Type Phoenix Mecano - 49AK6914 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 12.26 X 15.84 X 5.54; Enclosure Type Phoenix Mecano
49AK6914
Enclosure, 12.26 X 15.84 X 5.54; Enclosure Type Phoenix Mecano 49AK6914
ENCLOSURE, 12.26" X 15.84" X 5.54"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:141mm; External Width - Metric:403mm; External Depth - Metric:312mm; IP Rating:-; Body Color:Silver Grey

ENCLOSURE, 12.26" X 15.84" X 5.54"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:141mm; External Width - Metric:403mm; External Depth - Metric:312mm; IP Rating:-; Body Color:Silver Grey

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 49AK6914
Product Name Enclosure, 12.26 X 15.84 X 5.54; Enclosure Type Phoenix Mecano
Length 5.55 inch (141 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228929 - RS Components, Ltd.
Specs
Shape Rectangular
Length 14.17 inch (360 mm)
Width 14.17 inch (360 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418CA8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 12 inch (305 mm)
View Details
4 suppliers