Phoenix Mecano Inc. Commander 1 Small Control Enclosure 13130000 00

Description
Rose+Bopla’s small aluminum machine control enclosures are designed for retro-fitting older machines and mills for NC and CNC controls, as well as for new equipment control packages. This rugged die cast aluminum housing will operate in harsh manufacturing applications where oil, cutting fluids, vibration and shock are normal, everyday conditions. The rear section is a rugged die cast aluminum base. The front bezel is a die cast aluminum frame with a removable clear anodized aluminum face plate. The base, front bezel and front face plate are all gasketed with neoprene gaskets to seal out oil, water and cutting fluids. The face plate is easily removed for machining, silkscreening, and engraving. Two types of handles are offered for most models–2 separate handles, or a ¾ wrap-around handle that can be mounted vertically or horizontally. A front bezel with a beveled frame, specially designed for membrane front panels, is available for most sizes. Clear transparent doors, with snap latch or key operated locking latch, are available for most sizes. This viewing door is a protective cover and is not NEMA rated. We strongly recommend the installation of internal hinges with each small machine control housing. These hinges are invisible when the unit is operational, but allow the front panel to swing to the side, or drop down like a tray when the front bezel is opened for service access.
Description
Rose+Bopla’s small aluminum machine control enclosures are designed for retro-fitting older machines and mills for NC and CNC controls, as well as for new equipment control packages. This rugged die cast aluminum housing will operate in harsh manufacturing applications where oil, cutting fluids, vibration and shock are normal, everyday conditions. The rear section is a rugged die cast aluminum base. The front bezel is a die cast aluminum frame with a removable clear anodized aluminum face plate. The base, front bezel and front face plate are all gasketed with neoprene gaskets to seal out oil, water and cutting fluids. The face plate is easily removed for machining, silkscreening, and engraving. Two types of handles are offered for most models–2 separate handles, or a ¾ wrap-around handle that can be mounted vertically or horizontally. A front bezel with a beveled frame, specially designed for membrane front panels, is available for most sizes. Clear transparent doors, with snap latch or key operated locking latch, are available for most sizes. This viewing door is a protective cover and is not NEMA rated. We strongly recommend the installation of internal hinges with each small machine control housing. These hinges are invisible when the unit is operational, but allow the front panel to swing to the side, or drop down like a tray when the front bezel is opened for service access.

Suppliers

Company
Product
Description
Supplier Links
Commander 1 Small Control Enclosure - 13130000 00 - Phoenix Mecano Inc.
Frederick, MD, USA
Commander 1 Small Control Enclosure
13130000 00
Commander 1 Small Control Enclosure 13130000 00
Rose+Bopla’s small aluminum machine control enclosures are designed for retro-fitting older machines and mills for NC and CNC controls, as well as for new equipment control packages. This rugged die cast aluminum housing will operate in harsh manufacturing applications where oil, cutting fluids, vibration and shock are normal, everyday conditions. The rear section is a rugged die cast aluminum base. The front bezel is a die cast aluminum frame with a removable clear anodized aluminum face plate. The base, front bezel and front face plate are all gasketed with neoprene gaskets to seal out oil, water and cutting fluids. The face plate is easily removed for machining, silkscreening, and engraving. Two types of handles are offered for most models–2 separate handles, or a ¾ wrap-around handle that can be mounted vertically or horizontally. A front bezel with a beveled frame, specially designed for membrane front panels, is available for most sizes. Clear transparent doors, with snap latch or key operated locking latch, are available for most sizes. This viewing door is a protective cover and is not NEMA rated. We strongly recommend the installation of internal hinges with each small machine control housing. These hinges are invisible when the unit is operational, but allow the front panel to swing to the side, or drop down like a tray when the front bezel is opened for service access.

Rose+Bopla’s small aluminum machine control enclosures are designed for retro-fitting older machines and mills for NC and CNC controls, as well as for new equipment control packages.
This rugged die cast aluminum housing will operate in harsh manufacturing applications where oil, cutting fluids, vibration and shock are normal, everyday conditions.
The rear section is a rugged die cast aluminum base. The front bezel is a die cast aluminum frame with a removable clear anodized aluminum face plate. The base, front bezel and front face plate are all gasketed with neoprene gaskets to seal out oil, water and cutting fluids.
The face plate is easily removed for machining, silkscreening, and engraving.
Two types of handles are offered for most models–2 separate handles, or a ¾ wrap-around handle that can be mounted vertically or horizontally.
A front bezel with a beveled frame, specially designed for membrane front panels, is available for most sizes. Clear transparent doors, with snap latch or key operated locking latch, are available for most sizes. This viewing door is a protective cover and is not NEMA rated. We strongly recommend the installation of internal hinges with each small machine control housing. These hinges are invisible when the unit is operational, but allow the front panel to swing to the side, or drop down like a tray when the front bezel is opened for service access.

Supplier's Site

Technical Specifications

  Phoenix Mecano Inc.
Product Category Industrial Enclosures
Product Number 13130000 00
Product Name Commander 1 Small Control Enclosure
Type Operator Station
Shape Rectangular
Length 12.99 inch (330 mm)
Width 9.06 inch (230 mm)
Depth 7.83 inch (199 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Handheld Enclosure, Abs, Black; Enclosure Type Takachi - 68X2381 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 2.48 inch (63 mm)
Depth 4.53 inch (115 mm)
View Details
TK Series Enclosures - 120-904 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.33 inch (110 mm)
View Details
5 suppliers