These small machine control enclosures with membrane keypad-ready lids were developed from the standard line of 1300 Machine Control Enclosures. They are built on the same base, but a special 2-part front panel lid has been designed for mounting front panels and membrane keypads and to facilitate the mounting of control and display elements.
When combined with a handling frame and Rose+Bopla Suspension Arm Systems, the 1300 Membrane Lid Versions offer all the benefits of a universal operating and control enclosure. These enclosures can be used as housings for: control devices in machine and plant engineering; electronic components in
measurement and control engineering; compact industrial PCs; display units; and security and surveillance devices.
| Phoenix Mecano Inc. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 1311 |
| Product Name | Commander 1F Small Control Enclosure |
| Type | Operator Station |
| Shape | Rectangular |
| Length | 7.87 inch (200 mm) |
| Width | 9.06 inch (230 mm) |
| Depth | 7.83 inch (199 mm) |