Phoenix Mecano Inc. Enclosure, 9.04 X 23.58 X 4.36; Enclosure Type Phoenix Mecano 12360118

Description
ENCLOSURE, 9.04" X 23.58" X 4.36"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:111mm; External Width - Metric:600mm; External Depth - Metric:230mm; IP Rating:-; Body Color:Silver Grey
Datasheet
Description
ENCLOSURE, 9.04" X 23.58" X 4.36"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:111mm; External Width - Metric:600mm; External Depth - Metric:230mm; IP Rating:-; Body Color:Silver Grey
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 9.04 X 23.58 X 4.36; Enclosure Type Phoenix Mecano - 49AK6912 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 9.04 X 23.58 X 4.36; Enclosure Type Phoenix Mecano
49AK6912
Enclosure, 9.04 X 23.58 X 4.36; Enclosure Type Phoenix Mecano 49AK6912
ENCLOSURE, 9.04" X 23.58" X 4.36"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:111mm; External Width - Metric:600mm; External Depth - Metric:230mm; IP Rating:-; Body Color:Silver Grey

ENCLOSURE, 9.04" X 23.58" X 4.36"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:111mm; External Width - Metric:600mm; External Depth - Metric:230mm; IP Rating:-; Body Color:Silver Grey

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 49AK6912
Product Name Enclosure, 9.04 X 23.58 X 4.36; Enclosure Type Phoenix Mecano
Length 4.37 inch (111 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details