Phoenix Mecano Inc. Enclosure, 9.04 X 15.72 X 8.84; Enclosure Type Phoenix Mecano 12340238

Description
ENCLOSURE, 9.04" X 15.72" X 8.84"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:225mm; External Width - Metric:400mm; External Depth - Metric:230mm; IP Rating:-; Body Color:Silver Grey
Datasheet
Description
ENCLOSURE, 9.04" X 15.72" X 8.84"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:225mm; External Width - Metric:400mm; External Depth - Metric:230mm; IP Rating:-; Body Color:Silver Grey
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 9.04 X 15.72 X 8.84; Enclosure Type Phoenix Mecano - 49AK6910 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 9.04 X 15.72 X 8.84; Enclosure Type Phoenix Mecano
49AK6910
Enclosure, 9.04 X 15.72 X 8.84; Enclosure Type Phoenix Mecano 49AK6910
ENCLOSURE, 9.04" X 15.72" X 8.84"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:225mm; External Width - Metric:400mm; External Depth - Metric:230mm; IP Rating:-; Body Color:Silver Grey

ENCLOSURE, 9.04" X 15.72" X 8.84"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:225mm; External Width - Metric:400mm; External Depth - Metric:230mm; IP Rating:-; Body Color:Silver Grey

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 49AK6910
Product Name Enclosure, 9.04 X 15.72 X 8.84; Enclosure Type Phoenix Mecano
Length 8.86 inch (225 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Instrument Enclosure With Corner Guard - UCG Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 4.25 to 7.8 inch (108 to 198 mm)
View Details