ENCLOSURE, 9.04" X 12.97" X 4.36"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:111mm; External Width - Metric:330mm; External Depth - Metric:230mm; IP Rating:-; Body Color:Silver Grey
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 49AK6907 |
| Product Name | Enclosure, 9.04 X 12.97 X 4.36; Enclosure Type Phoenix Mecano |
| Length | 4.37 inch (111 mm) |