ENCLOSURE, 6.29" X 22.01" X 3.58"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:91mm; External Width - Metric:560mm; External Depth - Metric:160mm; IP Rating:-; Body Color:Silver Grey
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 49AK6899 |
| Product Name | Enclosure, 6.29 X 22.01 X 3.58; Enclosure Type Phoenix Mecano |
| Length | 3.58 inch (91 mm) |