Phoenix Mecano Inc. Enclosure, 6.29 X 14.15 X 3.58; Enclosure Type Phoenix Mecano 11636098

Description
ENCLOSURE, 6.29" X 14.15" X 3.58"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:91mm; External Width - Metric:360mm; External Depth - Metric:160mm; IP Rating:-; Body Color:Silver Grey
Datasheet
Description
ENCLOSURE, 6.29" X 14.15" X 3.58"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:91mm; External Width - Metric:360mm; External Depth - Metric:160mm; IP Rating:-; Body Color:Silver Grey
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 6.29 X 14.15 X 3.58; Enclosure Type Phoenix Mecano - 49AK6898 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 6.29 X 14.15 X 3.58; Enclosure Type Phoenix Mecano
49AK6898
Enclosure, 6.29 X 14.15 X 3.58; Enclosure Type Phoenix Mecano 49AK6898
ENCLOSURE, 6.29" X 14.15" X 3.58"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:91mm; External Width - Metric:360mm; External Depth - Metric:160mm; IP Rating:-; Body Color:Silver Grey

ENCLOSURE, 6.29" X 14.15" X 3.58"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:91mm; External Width - Metric:360mm; External Depth - Metric:160mm; IP Rating:-; Body Color:Silver Grey

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 49AK6898
Product Name Enclosure, 6.29 X 14.15 X 3.58; Enclosure Type Phoenix Mecano
Length 3.58 inch (91 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details