Phoenix Mecano Inc. Enclosure, 5.5 X 5.5 X 3.58; Enclosure Type Phoenix Mecano 11414098

Description
ENCLOSURE, 5.5" X 5.5" X 3.58"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:91mm; External Width - Metric:140mm; External Depth - Metric:140mm; IP Rating:-; Body Color:Silver Grey; NEMA Rating:
Datasheet
Description
ENCLOSURE, 5.5" X 5.5" X 3.58"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:91mm; External Width - Metric:140mm; External Depth - Metric:140mm; IP Rating:-; Body Color:Silver Grey; NEMA Rating:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 5.5 X 5.5 X 3.58; Enclosure Type Phoenix Mecano - 49AK6893 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 5.5 X 5.5 X 3.58; Enclosure Type Phoenix Mecano
49AK6893
Enclosure, 5.5 X 5.5 X 3.58; Enclosure Type Phoenix Mecano 49AK6893
ENCLOSURE, 5.5" X 5.5" X 3.58"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:91mm; External Width - Metric:140mm; External Depth - Metric:140mm; IP Rating:-; Body Color:Silver Grey; NEMA Rating:

ENCLOSURE, 5.5" X 5.5" X 3.58"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:91mm; External Width - Metric:140mm; External Depth - Metric:140mm; IP Rating:-; Body Color:Silver Grey; NEMA Rating:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 49AK6893
Product Name Enclosure, 5.5 X 5.5 X 3.58; Enclosure Type Phoenix Mecano
Length 3.58 inch (91 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Styrene Instrument Case - 762 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.75 inch (121 mm)
View Details
2 suppliers
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details