Phoenix Mecano Inc. Enclosure, 3.14 X 4.91 X 2.24; Enclosure Type Phoenix Mecano 10813068

Description
ENCLOSURE, 3.14" X 4.91" X 2.24"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:57mm; External Width - Metric:125mm; External Depth - Metric:80mm; IP Rating:-; Body Color:Silver Grey
Datasheet
Description
ENCLOSURE, 3.14" X 4.91" X 2.24"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:57mm; External Width - Metric:125mm; External Depth - Metric:80mm; IP Rating:-; Body Color:Silver Grey
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 3.14 X 4.91 X 2.24; Enclosure Type Phoenix Mecano - 49AK6881 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 3.14 X 4.91 X 2.24; Enclosure Type Phoenix Mecano
49AK6881
Enclosure, 3.14 X 4.91 X 2.24; Enclosure Type Phoenix Mecano 49AK6881
ENCLOSURE, 3.14" X 4.91" X 2.24"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:57mm; External Width - Metric:125mm; External Depth - Metric:80mm; IP Rating:-; Body Color:Silver Grey

ENCLOSURE, 3.14" X 4.91" X 2.24"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:57mm; External Width - Metric:125mm; External Depth - Metric:80mm; IP Rating:-; Body Color:Silver Grey

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 49AK6881
Product Name Enclosure, 3.14 X 4.91 X 2.24; Enclosure Type Phoenix Mecano
Length 2.24 inch (57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 22.64 inch (575 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details