Phoenix Mecano Inc. Enclosure, 2.52 X 7.27 X 1.34; Enclosure Type Phoenix Mecano 10619038

Description
ENCLOSURE, 2.52" X 7.27" X 1.34"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:34mm; External Width - Metric:185mm; External Depth - Metric:64mm; IP Rating:IP66; Body Color:Silver Grey
Datasheet
Description
ENCLOSURE, 2.52" X 7.27" X 1.34"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:34mm; External Width - Metric:185mm; External Depth - Metric:64mm; IP Rating:IP66; Body Color:Silver Grey
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 2.52 X 7.27 X 1.34; Enclosure Type Phoenix Mecano - 49AK6879 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 2.52 X 7.27 X 1.34; Enclosure Type Phoenix Mecano
49AK6879
Enclosure, 2.52 X 7.27 X 1.34; Enclosure Type Phoenix Mecano 49AK6879
ENCLOSURE, 2.52" X 7.27" X 1.34"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:34mm; External Width - Metric:185mm; External Depth - Metric:64mm; IP Rating:IP66; Body Color:Silver Grey

ENCLOSURE, 2.52" X 7.27" X 1.34"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:34mm; External Width - Metric:185mm; External Depth - Metric:64mm; IP Rating:IP66; Body Color:Silver Grey

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 49AK6879
Product Name Enclosure, 2.52 X 7.27 X 1.34; Enclosure Type Phoenix Mecano
Length 1.34 inch (34 mm)
Width 7.28 inch (185 mm)
Depth 2.52 inch (64 mm)
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 128-408 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
General Purpose Enclosures - 138206 - RS Components, Ltd.
Specs
Shape Rectangular
Length 11.81 inch (300 mm)
Width 9.06 inch (230 mm)
View Details