Phoenix Mecano Inc. Enclosure, 2.52 X 5.9 X 1.34; Enclosure Type Phoenix Mecano 10615038

Description
ENCLOSURE, 2.52" X 5.9" X 1.34"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:34mm; External Width - Metric:150mm; External Depth - Metric:64mm; IP Rating:IP66; Body Color:Silver Grey
Datasheet
Description
ENCLOSURE, 2.52" X 5.9" X 1.34"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:34mm; External Width - Metric:150mm; External Depth - Metric:64mm; IP Rating:IP66; Body Color:Silver Grey
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 2.52 X 5.9 X 1.34; Enclosure Type Phoenix Mecano - 49AK6877 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 2.52 X 5.9 X 1.34; Enclosure Type Phoenix Mecano
49AK6877
Enclosure, 2.52 X 5.9 X 1.34; Enclosure Type Phoenix Mecano 49AK6877
ENCLOSURE, 2.52" X 5.9" X 1.34"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:34mm; External Width - Metric:150mm; External Depth - Metric:64mm; IP Rating:IP66; Body Color:Silver Grey

ENCLOSURE, 2.52" X 5.9" X 1.34"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:34mm; External Width - Metric:150mm; External Depth - Metric:64mm; IP Rating:IP66; Body Color:Silver Grey

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 49AK6877
Product Name Enclosure, 2.52 X 5.9 X 1.34; Enclosure Type Phoenix Mecano
Length 1.34 inch (34 mm)
Width 5.91 inch (150 mm)
Depth 2.52 inch (64 mm)
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Outdoor/waterproof Enclosure, Abs, Grey; Enclosure Type Takachi - 45Y4636 - Newark, An Avnet Company
Specs
Length 1.58 inch (40.01 mm)
Width 3.54 inch (90 mm)
Depth 5.12 inch (130 mm)
View Details
TG Series Enclosures - 200-409-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.95 inch (202 mm)
View Details
2 suppliers