ENCLOSURE, 2.52" X 3.86" X 1.34"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:34mm; External Width - Metric:98mm; External Depth - Metric:64mm; IP Rating:IP66; Body Color:Silver Grey
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 49AK6875 |
| Product Name | Enclosure, 2.52 X 3.86 X 1.34; Enclosure Type Phoenix Mecano |
| Length | 1.34 inch (34 mm) |
| Width | 3.86 inch (98 mm) |
| Depth | 2.52 inch (64 mm) |
| Material | Aluminum; Aluminum |