Phoenix Mecano Inc. ABS Standard Enclosure 09403615 00

Description
Rose+Bopla’s ABS Watertight 09 enclosures are designed for a wide variety of electronic packaging applications. They are particularly suited for enclosing electrical and electronic components and housing complete small control systems. These enclosures have been used for solar panel control boxes, medical oxygen monitors and electronic lighting dimmer control housings. The ABS Watertight 09 enclosure offers the lowest cost in our watertight enclosure line. ABS is an excellent alternative when reduced material characteristics are sufficient. The low cost makes these boxes ideal for large production runs. Made from injection-molded ABS plastic (Acylonitrile-Butadi ne-Styrene), the enclosure includes a base and lid, captive stainless steel lid screws, molded-in lid screw inserts in the base, and a neoprene watertight gasket. Metric press-in brass inserts for internal mounting bosses are also available.
Description
Rose+Bopla’s ABS Watertight 09 enclosures are designed for a wide variety of electronic packaging applications. They are particularly suited for enclosing electrical and electronic components and housing complete small control systems. These enclosures have been used for solar panel control boxes, medical oxygen monitors and electronic lighting dimmer control housings. The ABS Watertight 09 enclosure offers the lowest cost in our watertight enclosure line. ABS is an excellent alternative when reduced material characteristics are sufficient. The low cost makes these boxes ideal for large production runs. Made from injection-molded ABS plastic (Acylonitrile-Butadi ne-Styrene), the enclosure includes a base and lid, captive stainless steel lid screws, molded-in lid screw inserts in the base, and a neoprene watertight gasket. Metric press-in brass inserts for internal mounting bosses are also available.

Suppliers

Company
Product
Description
Supplier Links
ABS Standard Enclosure - 09403615 00 - Phoenix Mecano Inc.
Frederick, MD, USA
ABS Standard Enclosure
09403615 00
ABS Standard Enclosure 09403615 00
Rose+Bopla’s ABS Watertight 09 enclosures are designed for a wide variety of electronic packaging applications. They are particularly suited for enclosing electrical and electronic components and housing complete small control systems. These enclosures have been used for solar panel control boxes, medical oxygen monitors and electronic lighting dimmer control housings. The ABS Watertight 09 enclosure offers the lowest cost in our watertight enclosure line. ABS is an excellent alternative when reduced material characteristics are sufficient. The low cost makes these boxes ideal for large production runs. Made from injection-molded ABS plastic (Acylonitrile-Butadi ne-Styrene), the enclosure includes a base and lid, captive stainless steel lid screws, molded-in lid screw inserts in the base, and a neoprene watertight gasket. Metric press-in brass inserts for internal mounting bosses are also available.

Rose+Bopla’s ABS Watertight 09 enclosures are designed for a wide variety of electronic packaging applications. They are particularly suited for enclosing electrical and electronic components and housing complete small control systems. These enclosures have been used for solar panel control boxes, medical oxygen monitors and electronic lighting dimmer control housings.
The ABS Watertight 09 enclosure offers the lowest cost in our watertight enclosure line. ABS is an excellent alternative when reduced material characteristics are sufficient. The low cost makes these boxes ideal for large production runs.
Made from injection-molded ABS plastic (Acylonitrile-Butadine-Styrene), the enclosure includes a base and lid, captive stainless steel lid screws, molded-in lid screw inserts in the base, and a neoprene watertight gasket. Metric press-in brass inserts for internal mounting bosses are also available.

Supplier's Site

Technical Specifications

  Phoenix Mecano Inc.
Product Category Industrial Enclosures
Product Number 09403615 00
Product Name ABS Standard Enclosure
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
Width 14.17 inch (360 mm)
Depth 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Heat Sink, Aluminium, Black; Enclosure Type Takachi - 38AC1305 - Newark, An Avnet Company
Specs
Length 6.97 inch (177 mm)
Width 9.06 inch (230 mm)
Depth 12.99 inch (330 mm)
View Details
Aluminum 19 inch Rack Mount Cases - Versamet 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 inch (43.94 mm)
View Details