Phoenix Mecano Inc. Profitronic 19U Aluminum Electronic Enclosure 07282211 00

Description
The Profitronic 19 Universal enclosure family is designed for electrical and/or mechanical components that are not made for 19" design technology. As standard, there are guide grooves on the sides of the Profitronic 19 Universal for mounting plates or main frames. These enclosures consist of robust aluminum profiles; are designed in a modular fashion; and bear an IP 65 protection rating. The following types of designs are available for: enclosures with and without a terminal chamber; enclosures with a mounting frame and transparent cover; or enclosures with a front plate lid for modification to your design, components and controls. The Profitronic 19 Universal is typically used as a wall enclosure, switchboard enclosure, or as a desktop enclosure for measurement and control applications, or in mechanical engineering.
Description
The Profitronic 19 Universal enclosure family is designed for electrical and/or mechanical components that are not made for 19" design technology. As standard, there are guide grooves on the sides of the Profitronic 19 Universal for mounting plates or main frames. These enclosures consist of robust aluminum profiles; are designed in a modular fashion; and bear an IP 65 protection rating. The following types of designs are available for: enclosures with and without a terminal chamber; enclosures with a mounting frame and transparent cover; or enclosures with a front plate lid for modification to your design, components and controls. The Profitronic 19 Universal is typically used as a wall enclosure, switchboard enclosure, or as a desktop enclosure for measurement and control applications, or in mechanical engineering.

Suppliers

Company
Product
Description
Supplier Links
Profitronic 19U Aluminum Electronic Enclosure - 07282211 00 - Phoenix Mecano Inc.
Frederick, MD, USA
Profitronic 19U Aluminum Electronic Enclosure
07282211 00
Profitronic 19U Aluminum Electronic Enclosure 07282211 00
The Profitronic 19 Universal enclosure family is designed for electrical and/or mechanical components that are not made for 19" design technology. As standard, there are guide grooves on the sides of the Profitronic 19 Universal for mounting plates or main frames. These enclosures consist of robust aluminum profiles; are designed in a modular fashion; and bear an IP 65 protection rating. The following types of designs are available for: enclosures with and without a terminal chamber; enclosures with a mounting frame and transparent cover; or enclosures with a front plate lid for modification to your design, components and controls. The Profitronic 19 Universal is typically used as a wall enclosure, switchboard enclosure, or as a desktop enclosure for measurement and control applications, or in mechanical engineering.

The Profitronic 19 Universal enclosure family is designed for electrical and/or mechanical components that are not made for 19" design technology. As standard, there are guide grooves on the sides of the Profitronic 19 Universal for mounting plates or main frames. These enclosures consist of robust aluminum profiles; are designed in a modular fashion; and bear an IP 65 protection rating. The following types of designs are available for: enclosures with and without a terminal chamber; enclosures with a mounting frame and transparent cover; or enclosures with a front plate lid for modification to your design, components and controls. The Profitronic 19 Universal is typically used as a wall enclosure, switchboard enclosure, or as a desktop enclosure for measurement and control applications, or in mechanical engineering.

Supplier's Site

Technical Specifications

  Phoenix Mecano Inc.
Product Category Industrial Enclosures
Product Number 07282211 00
Product Name Profitronic 19U Aluminum Electronic Enclosure
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.87 inch (149 mm)
Width 7.52 inch (191 mm)
Depth 10.35 inch (263 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Open-Closing Control Box - FCW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Shape Rectangular
Length 5.91 to 23.62 inch (150 to 600 mm)
View Details
Compact Aluminum Desktop and Portable Instrument Enclosures - Minimet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.51 to 2.76 inch (38.35 to 70.1 mm)
View Details