Phoenix Mecano Inc. Profitronic 19 Enclosure System 07192301 00

Description
Profitronic 19 is the enclosure system for 19" components, and with an IP65 rating, is ideal for use in an industrial environment. These enclosures are made of robust aluminum extrusions and are designed in a modular fashion. With 40 different variations, the Profitronic enclosure system offers unique solutions for any application in measurement and control technology, bus technology and desktop enclosures. Profitronic is designed for use as a wall enclosure, switchboard enclosures or desktop enclosures.
Description
Profitronic 19 is the enclosure system for 19" components, and with an IP65 rating, is ideal for use in an industrial environment. These enclosures are made of robust aluminum extrusions and are designed in a modular fashion. With 40 different variations, the Profitronic enclosure system offers unique solutions for any application in measurement and control technology, bus technology and desktop enclosures. Profitronic is designed for use as a wall enclosure, switchboard enclosures or desktop enclosures.

Suppliers

Company
Product
Description
Supplier Links
Profitronic 19 Enclosure System - 07192301 00 - Phoenix Mecano Inc.
Frederick, MD, USA
Profitronic 19 Enclosure System
07192301 00
Profitronic 19 Enclosure System 07192301 00
Profitronic 19 is the enclosure system for 19" components, and with an IP65 rating, is ideal for use in an industrial environment. These enclosures are made of robust aluminum extrusions and are designed in a modular fashion. With 40 different variations, the Profitronic enclosure system offers unique solutions for any application in measurement and control technology, bus technology and desktop enclosures. Profitronic is designed for use as a wall enclosure, switchboard enclosures or desktop enclosures.

Profitronic 19 is the enclosure system for 19" components, and with an IP65 rating, is ideal for use in an industrial environment. These enclosures are made of robust aluminum extrusions and are designed in a modular fashion. With 40 different variations, the Profitronic enclosure system offers unique solutions for any application in measurement and control technology, bus technology and desktop enclosures. Profitronic is designed for use as a wall enclosure, switchboard enclosures or desktop enclosures.

Supplier's Site

Technical Specifications

  Phoenix Mecano Inc.
Product Category Industrial Enclosures
Product Number 07192301 00
Product Name Profitronic 19 Enclosure System
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 9.49 inch (241 mm)
Width 5.83 inch (148 mm)
Depth 5.2 inch (132 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
Rotary Evaporator Enclosure - AC23824A - AirClean Systems
Specs
Shape Rectangular
Length 48 inch (1219 mm)
Width 38 inch (965 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details