Phoenix Mecano Inc. Aluform Enclosure 04142207 85

Description
Rose+Bopla’s Aluform enclosures are stylish, diecast aluminum enclosures specifically designed for rugged electronic instrumentation applications. Aluform enclosures feature an attractive beveled lid and are designed with a lower profile height than Rose+Bopla’s standard diecast aluminum 01 series housings. Internal mounting bosses in the base and lid provide convenience for component installation. New hinges, and one-piece external brackets are available as options. A watertight Aluform enclosure includes a powdercoat painted die-cast base and lid, captive stainless steel lid screws and a polyurethane gasket as the standard configuration. The unpainted version comes with a neoprene gasket.
Description
Rose+Bopla’s Aluform enclosures are stylish, diecast aluminum enclosures specifically designed for rugged electronic instrumentation applications. Aluform enclosures feature an attractive beveled lid and are designed with a lower profile height than Rose+Bopla’s standard diecast aluminum 01 series housings. Internal mounting bosses in the base and lid provide convenience for component installation. New hinges, and one-piece external brackets are available as options. A watertight Aluform enclosure includes a powdercoat painted die-cast base and lid, captive stainless steel lid screws and a polyurethane gasket as the standard configuration. The unpainted version comes with a neoprene gasket.

Suppliers

Company
Product
Description
Supplier Links
Aluform Enclosure - 04142207 85 - Phoenix Mecano Inc.
Frederick, MD, USA
Aluform Enclosure
04142207 85
Aluform Enclosure 04142207 85
Rose+Bopla’s Aluform enclosures are stylish, diecast aluminum enclosures specifically designed for rugged electronic instrumentation applications. Aluform enclosures feature an attractive beveled lid and are designed with a lower profile height than Rose+Bopla’s standard diecast aluminum 01 series housings. Internal mounting bosses in the base and lid provide convenience for component installation. New hinges, and one-piece external brackets are available as options. A watertight Aluform enclosure includes a powdercoat painted die-cast base and lid, captive stainless steel lid screws and a polyurethane gasket as the standard configuration. The unpainted version comes with a neoprene gasket.

Rose+Bopla’s Aluform enclosures are stylish, diecast aluminum
enclosures specifically designed for rugged electronic instrumentation applications.
Aluform enclosures feature an attractive beveled lid and are designed with a lower profile height than Rose+Bopla’s standard diecast aluminum 01 series housings. Internal mounting bosses in the base and lid provide convenience for component installation. New hinges, and one-piece external brackets are available as options.
A watertight Aluform enclosure includes a powdercoat painted die-cast base and lid, captive stainless steel lid screws and a polyurethane gasket as the standard configuration. The unpainted version comes with a neoprene gasket.

Supplier's Site

Technical Specifications

  Phoenix Mecano Inc.
Product Category Industrial Enclosures
Product Number 04142207 85
Product Name Aluform Enclosure
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 8.66 inch (220 mm)
Width 5.51 inch (140 mm)
Depth 2.8 inch (71 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
Walk-In Free-Standing Ductless Enclosure - AC8000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 96 inch (2438 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details