Phoenix Mecano Inc. Aluform Enclosure 04080808 85

Description
Rose+Bopla’s Aluform enclosures are stylish, diecast aluminum enclosures specifically designed for rugged electronic instrumentation applications. Aluform enclosures feature an attractive beveled lid and are designed with a lower profile height than Rose+Bopla’s standard diecast aluminum 01 series housings. Internal mounting bosses in the base and lid provide convenience for component installation. New hinges, and one-piece external brackets are available as options. A watertight Aluform enclosure includes a powdercoat painted die-cast base and lid, captive stainless steel lid screws and a polyurethane gasket as the standard configuration. The unpainted version comes with a neoprene gasket.
Description
Rose+Bopla’s Aluform enclosures are stylish, diecast aluminum enclosures specifically designed for rugged electronic instrumentation applications. Aluform enclosures feature an attractive beveled lid and are designed with a lower profile height than Rose+Bopla’s standard diecast aluminum 01 series housings. Internal mounting bosses in the base and lid provide convenience for component installation. New hinges, and one-piece external brackets are available as options. A watertight Aluform enclosure includes a powdercoat painted die-cast base and lid, captive stainless steel lid screws and a polyurethane gasket as the standard configuration. The unpainted version comes with a neoprene gasket.

Suppliers

Company
Product
Description
Supplier Links
Aluform Enclosure - 04080808 85 - Phoenix Mecano Inc.
Frederick, MD, USA
Aluform Enclosure
04080808 85
Aluform Enclosure 04080808 85
Rose+Bopla’s Aluform enclosures are stylish, diecast aluminum enclosures specifically designed for rugged electronic instrumentation applications. Aluform enclosures feature an attractive beveled lid and are designed with a lower profile height than Rose+Bopla’s standard diecast aluminum 01 series housings. Internal mounting bosses in the base and lid provide convenience for component installation. New hinges, and one-piece external brackets are available as options. A watertight Aluform enclosure includes a powdercoat painted die-cast base and lid, captive stainless steel lid screws and a polyurethane gasket as the standard configuration. The unpainted version comes with a neoprene gasket.

Rose+Bopla’s Aluform enclosures are stylish, diecast aluminum
enclosures specifically designed for rugged electronic instrumentation applications.
Aluform enclosures feature an attractive beveled lid and are designed with a lower profile height than Rose+Bopla’s standard diecast aluminum 01 series housings. Internal mounting bosses in the base and lid provide convenience for component installation. New hinges, and one-piece external brackets are available as options.
A watertight Aluform enclosure includes a powdercoat painted die-cast base and lid, captive stainless steel lid screws and a polyurethane gasket as the standard configuration. The unpainted version comes with a neoprene gasket.

Supplier's Site

Technical Specifications

  Phoenix Mecano Inc.
Product Category Industrial Enclosures
Product Number 04080808 85
Product Name Aluform Enclosure
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular; Square
Length 3.15 inch (80 mm)
Width 3.15 inch (80 mm)
Depth 3.19 inch (81 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 100-903-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.31 inch (84.07 mm)
View Details
Sensor Interface Junction Blocks - 2171-CPX-AP-A-4IOL-M12-ND - DigiKey
Specs
Material Polycarbonate
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details