Phoenix Mecano Inc. Polycarbonate Standard Enclosure 03121614 00

Description
Rose+Bopla’s Polycarbonate Watertight 03 enclosure offers exceptional design possibilities in high quality plastic at low prices. A broad range of sizes covers a wide array of widths and depths. Ideal where high impact resistance or chemical corrosion must be addressed at a reasonable cost. Wall mounting holes are molded into each corner. These holes are outside the internal chamber to maintain the enclosures watertight integrity. The lid must be removed to utilize the wall mounting feature. This is a basic shoe box design made of injection-molded polycarbonate. Rose+Bopla’s Polycarbonate Watertight 03 enclosures are designed for use in the electro-mechanical and the electronics industry. They are good for small instruments and junction boxes. Typical applications are relay module enclosures, geophysical sensoring equipment and temperature control monitors. The Polycarbonate 03 box comes with a solid color lid and base, captive stainless steel lid screws, molded-in lid screw inserts in the base and a neoprene gasket. Metric press-in brass inserts for internal mounting bosses are also available.
Description
Rose+Bopla’s Polycarbonate Watertight 03 enclosure offers exceptional design possibilities in high quality plastic at low prices. A broad range of sizes covers a wide array of widths and depths. Ideal where high impact resistance or chemical corrosion must be addressed at a reasonable cost. Wall mounting holes are molded into each corner. These holes are outside the internal chamber to maintain the enclosures watertight integrity. The lid must be removed to utilize the wall mounting feature. This is a basic shoe box design made of injection-molded polycarbonate. Rose+Bopla’s Polycarbonate Watertight 03 enclosures are designed for use in the electro-mechanical and the electronics industry. They are good for small instruments and junction boxes. Typical applications are relay module enclosures, geophysical sensoring equipment and temperature control monitors. The Polycarbonate 03 box comes with a solid color lid and base, captive stainless steel lid screws, molded-in lid screw inserts in the base and a neoprene gasket. Metric press-in brass inserts for internal mounting bosses are also available.

Suppliers

Company
Product
Description
Supplier Links
Polycarbonate Standard Enclosure - 03121614 00 - Phoenix Mecano Inc.
Frederick, MD, USA
Polycarbonate Standard Enclosure
03121614 00
Polycarbonate Standard Enclosure 03121614 00
Rose+Bopla’s Polycarbonate Watertight 03 enclosure offers exceptional design possibilities in high quality plastic at low prices. A broad range of sizes covers a wide array of widths and depths. Ideal where high impact resistance or chemical corrosion must be addressed at a reasonable cost. Wall mounting holes are molded into each corner. These holes are outside the internal chamber to maintain the enclosures watertight integrity. The lid must be removed to utilize the wall mounting feature. This is a basic shoe box design made of injection-molded polycarbonate. Rose+Bopla’s Polycarbonate Watertight 03 enclosures are designed for use in the electro-mechanical and the electronics industry. They are good for small instruments and junction boxes. Typical applications are relay module enclosures, geophysical sensoring equipment and temperature control monitors. The Polycarbonate 03 box comes with a solid color lid and base, captive stainless steel lid screws, molded-in lid screw inserts in the base and a neoprene gasket. Metric press-in brass inserts for internal mounting bosses are also available.

Rose+Bopla’s Polycarbonate Watertight 03 enclosure offers exceptional design possibilities in high quality plastic at low prices. A broad range of sizes covers a wide array of widths and depths. Ideal where high impact resistance or chemical corrosion must be addressed at a reasonable cost. Wall mounting holes are molded into each corner. These holes are outside the internal chamber to maintain the enclosures watertight integrity. The lid must be removed to utilize the wall mounting feature. This is a basic shoe box design made of injection-molded polycarbonate.
Rose+Bopla’s Polycarbonate Watertight 03 enclosures are designed for use in the electro-mechanical and the electronics industry. They are good for small instruments and junction boxes. Typical applications are relay module enclosures, geophysical sensoring equipment and temperature control monitors.
The Polycarbonate 03 box comes with a solid color lid and base, captive stainless steel lid screws, molded-in lid screw inserts in the base and a neoprene gasket. Metric press-in brass inserts for internal mounting bosses are also available.

Supplier's Site

Technical Specifications

  Phoenix Mecano Inc.
Product Category Industrial Enclosures
Product Number 03121614 00
Product Name Polycarbonate Standard Enclosure
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.3 inch (160 mm)
Width 4.72 inch (120 mm)
Depth 5.51 inch (140 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Panel Mount Instrument Enclosures -  - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.84 to 5.67 inch (72.14 to 144 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details