"Box Plastic, Polycarbonate Clear Cover Included 11.811"" L x 9.055"" W (300.00mm x 230.00mm) X 3.346"" (85.00mm)"
| DigiKey | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 902-1345-ND |
| Product Name | Boxes |
| Type | Junction Box |
| Material | Polycarbonate |
| NEMA Rating | NEMA Enclosures; Type 4X |