Unpainted Version: Rose+Bopla’s watertight diecast aluminum enclosure is available in an unpainted version. For the engineers who want to do machining in-house or wish for us to do machining or other secondary service operations, the unpainted version is the best option. The features are the same as the painted version.
Each aluminum enclosure consists of a die-cast base and lid, captive stainless steel lid screws, copper ground screws, and a standard Neoprene gasket. If an RFI or silicone gasket is required, it must be ordered separately at additional cost and will replace the standard neoprene gasket.
| Phoenix Mecano Inc. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 01234023 85 |
| Product Name | Aluminium Standard Enclosure - Unpainted |
| Type | Electronic and Instrument Enclosures; Junction Box |
| Shape | Rectangular |
| Length | 15.75 inch (400 mm) |
| Width | 9.06 inch (230 mm) |
| Depth | 8.86 inch (225 mm) |