Phoenix Mecano Inc. Aluminium Standard Enclosure - Unpainted 01233311 85

Description
Unpainted Version: Rose+Bopla’s watertight diecast aluminum enclosure is available in an unpainted version. For the engineers who want to do machining in-house or wish for us to do machining or other secondary service operations, the unpainted version is the best option. The features are the same as the painted version. Each aluminum enclosure consists of a die-cast base and lid, captive stainless steel lid screws, copper ground screws, and a standard Neoprene gasket. If an RFI or silicone gasket is required, it must be ordered separately at additional cost and will replace the standard neoprene gasket.
Description
Unpainted Version: Rose+Bopla’s watertight diecast aluminum enclosure is available in an unpainted version. For the engineers who want to do machining in-house or wish for us to do machining or other secondary service operations, the unpainted version is the best option. The features are the same as the painted version. Each aluminum enclosure consists of a die-cast base and lid, captive stainless steel lid screws, copper ground screws, and a standard Neoprene gasket. If an RFI or silicone gasket is required, it must be ordered separately at additional cost and will replace the standard neoprene gasket.

Suppliers

Company
Product
Description
Supplier Links
Aluminium Standard Enclosure - Unpainted - 01233311 85 - Phoenix Mecano Inc.
Frederick, MD, USA
Aluminium Standard Enclosure - Unpainted
01233311 85
Aluminium Standard Enclosure - Unpainted 01233311 85
Unpainted Version: Rose+Bopla’s watertight diecast aluminum enclosure is available in an unpainted version. For the engineers who want to do machining in-house or wish for us to do machining or other secondary service operations, the unpainted version is the best option. The features are the same as the painted version. Each aluminum enclosure consists of a die-cast base and lid, captive stainless steel lid screws, copper ground screws, and a standard Neoprene gasket. If an RFI or silicone gasket is required, it must be ordered separately at additional cost and will replace the standard neoprene gasket.

Unpainted Version: Rose+Bopla’s watertight diecast aluminum enclosure is available in an unpainted version. For the engineers who want to do machining in-house or wish for us to do machining or other secondary service operations, the unpainted version is the best option. The features are the same as the painted version.
Each aluminum enclosure consists of a die-cast base and lid, captive stainless steel lid screws, copper ground screws, and a standard Neoprene gasket. If an RFI or silicone gasket is required, it must be ordered separately at additional cost and will replace the standard neoprene gasket.

Supplier's Site

Technical Specifications

  Phoenix Mecano Inc.
Product Category Industrial Enclosures
Product Number 01233311 85
Product Name Aluminium Standard Enclosure - Unpainted
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 12.99 inch (330 mm)
Width 9.06 inch (230 mm)
Depth 4.37 inch (111 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Type Electronic and Instrument Enclosures (optional feature); Operator Station (optional feature); Pushbutton Enclosures (optional feature); Rack Enclosures (optional feature); Junction Box (optional feature); Modular enclosure (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details
Type A Enclosure - PowderSafe™ AC710C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 32 inch (813 mm)
View Details
Aluminum Enclosures - aluPLUS - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; Square
Length 4.92 to 10.23 inch (125 to 260 mm)
View Details