Phoenix Mecano Inc. Aluminium Standard enclosure - Painted 01233311 00

Description
Painted Version: The Rose+Bopla watertight diecast aluminum enclosure in the powdercoated version is our basic off-the-shelf model and is stocked ready to ship. This box is powdercoat painted in silver gray and comes with a lid, base and seal. Rose+Bopla’s diecast aluminum enclosures have clean lines and smooth round corners for a high-tech modern look. Die-casting ensures maintenance of accurate tolerances on all boxes. The Rose+Bopla tongue and groove gasket design has become the industry standard. Watertight diecast aluminum enclosures in the powdercoated version may be used for electronics, measurement and control, power distribution, as well as for pneumatic techniques and hydraulic applications. If a removable gasket or an RFI shielding gasket is required, you must start with the unpainted version. Each aluminum enclosure consists of a powdercoat painted die-cast base and lid, captive stainless steel lid screws, copper ground screws and a seal. These enclosures are painted a standard silver gray. For special colors, see unpainted version.
Description
Painted Version: The Rose+Bopla watertight diecast aluminum enclosure in the powdercoated version is our basic off-the-shelf model and is stocked ready to ship. This box is powdercoat painted in silver gray and comes with a lid, base and seal. Rose+Bopla’s diecast aluminum enclosures have clean lines and smooth round corners for a high-tech modern look. Die-casting ensures maintenance of accurate tolerances on all boxes. The Rose+Bopla tongue and groove gasket design has become the industry standard. Watertight diecast aluminum enclosures in the powdercoated version may be used for electronics, measurement and control, power distribution, as well as for pneumatic techniques and hydraulic applications. If a removable gasket or an RFI shielding gasket is required, you must start with the unpainted version. Each aluminum enclosure consists of a powdercoat painted die-cast base and lid, captive stainless steel lid screws, copper ground screws and a seal. These enclosures are painted a standard silver gray. For special colors, see unpainted version.

Suppliers

Company
Product
Description
Supplier Links
Aluminium Standard enclosure - Painted - 01233311 00 - Phoenix Mecano Inc.
Frederick, MD, USA
Aluminium Standard enclosure - Painted
01233311 00
Aluminium Standard enclosure - Painted 01233311 00
Painted Version: The Rose+Bopla watertight diecast aluminum enclosure in the powdercoated version is our basic off-the-shelf model and is stocked ready to ship. This box is powdercoat painted in silver gray and comes with a lid, base and seal. Rose+Bopla’s diecast aluminum enclosures have clean lines and smooth round corners for a high-tech modern look. Die-casting ensures maintenance of accurate tolerances on all boxes. The Rose+Bopla tongue and groove gasket design has become the industry standard. Watertight diecast aluminum enclosures in the powdercoated version may be used for electronics, measurement and control, power distribution, as well as for pneumatic techniques and hydraulic applications. If a removable gasket or an RFI shielding gasket is required, you must start with the unpainted version. Each aluminum enclosure consists of a powdercoat painted die-cast base and lid, captive stainless steel lid screws, copper ground screws and a seal. These enclosures are painted a standard silver gray. For special colors, see unpainted version.

Painted Version: The Rose+Bopla watertight diecast aluminum enclosure in the powdercoated version is our basic off-the-shelf model and is stocked ready to ship. This box is powdercoat painted in silver gray and comes with a lid, base and seal.
Rose+Bopla’s diecast aluminum enclosures have clean lines and smooth round corners for a high-tech modern look. Die-casting ensures maintenance of accurate tolerances on all boxes. The Rose+Bopla tongue and groove gasket design has become the industry standard.
Watertight diecast aluminum enclosures in the powdercoated version may be used for electronics, measurement and control, power distribution, as well as for pneumatic techniques and hydraulic applications.
If a removable gasket or an RFI shielding gasket is required, you must start with the unpainted version.
Each aluminum enclosure consists of a powdercoat painted die-cast base and lid, captive stainless steel lid screws, copper ground screws and a seal. These enclosures are painted a standard silver gray. For special colors, see unpainted version.

Supplier's Site

Technical Specifications

  Phoenix Mecano Inc.
Product Category Industrial Enclosures
Product Number 01233311 00
Product Name Aluminium Standard enclosure - Painted
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 12.99 inch (330 mm)
Width 9.06 inch (230 mm)
Depth 4.37 inch (111 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure - 22682168 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
Hand Held Enclosures - 2832104 - RS Components, Ltd.
Specs
Length 7.87 inch (200 mm)
Depth 1.56 inch (39.5 mm)
Material Polycarbonate; ABS; ABS
View Details
Custom Enclosures -  - AirClean Systems
AirClean Systems
Specs
Type Consolet Enclosures
Shape Rectangular
Mounting Type Desktop
View Details
Polyester Enclosures - polyKOM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Pushbutton Enclosures; Junction Box
Shape Rectangular; Square
Length 3.14 to 15.74 inch (79.76 to 400 mm)
View Details