Phoenix Mecano Inc. Aluminium Standard enclosure - Painted 01181810 00

Description
Painted Version: The Rose+Bopla watertight diecast aluminum enclosure in the powdercoated version is our basic off-the-shelf model and is stocked ready to ship. This box is powdercoat painted in silver gray and comes with a lid, base and seal. Rose+Bopla’s diecast aluminum enclosures have clean lines and smooth round corners for a high-tech modern look. Die-casting ensures maintenance of accurate tolerances on all boxes. The Rose+Bopla tongue and groove gasket design has become the industry standard. Watertight diecast aluminum enclosures in the powdercoated version may be used for electronics, measurement and control, power distribution, as well as for pneumatic techniques and hydraulic applications. If a removable gasket or an RFI shielding gasket is required, you must start with the unpainted version. Each aluminum enclosure consists of a powdercoat painted die-cast base and lid, captive stainless steel lid screws, copper ground screws and a seal. These enclosures are painted a standard silver gray. For special colors, see unpainted version.
Description
Painted Version: The Rose+Bopla watertight diecast aluminum enclosure in the powdercoated version is our basic off-the-shelf model and is stocked ready to ship. This box is powdercoat painted in silver gray and comes with a lid, base and seal. Rose+Bopla’s diecast aluminum enclosures have clean lines and smooth round corners for a high-tech modern look. Die-casting ensures maintenance of accurate tolerances on all boxes. The Rose+Bopla tongue and groove gasket design has become the industry standard. Watertight diecast aluminum enclosures in the powdercoated version may be used for electronics, measurement and control, power distribution, as well as for pneumatic techniques and hydraulic applications. If a removable gasket or an RFI shielding gasket is required, you must start with the unpainted version. Each aluminum enclosure consists of a powdercoat painted die-cast base and lid, captive stainless steel lid screws, copper ground screws and a seal. These enclosures are painted a standard silver gray. For special colors, see unpainted version.

Suppliers

Company
Product
Description
Supplier Links
Aluminium Standard enclosure - Painted - 01181810 00 - Phoenix Mecano Inc.
Frederick, MD, USA
Aluminium Standard enclosure - Painted
01181810 00
Aluminium Standard enclosure - Painted 01181810 00
Painted Version: The Rose+Bopla watertight diecast aluminum enclosure in the powdercoated version is our basic off-the-shelf model and is stocked ready to ship. This box is powdercoat painted in silver gray and comes with a lid, base and seal. Rose+Bopla’s diecast aluminum enclosures have clean lines and smooth round corners for a high-tech modern look. Die-casting ensures maintenance of accurate tolerances on all boxes. The Rose+Bopla tongue and groove gasket design has become the industry standard. Watertight diecast aluminum enclosures in the powdercoated version may be used for electronics, measurement and control, power distribution, as well as for pneumatic techniques and hydraulic applications. If a removable gasket or an RFI shielding gasket is required, you must start with the unpainted version. Each aluminum enclosure consists of a powdercoat painted die-cast base and lid, captive stainless steel lid screws, copper ground screws and a seal. These enclosures are painted a standard silver gray. For special colors, see unpainted version.

Painted Version: The Rose+Bopla watertight diecast aluminum enclosure in the powdercoated version is our basic off-the-shelf model and is stocked ready to ship. This box is powdercoat painted in silver gray and comes with a lid, base and seal.
Rose+Bopla’s diecast aluminum enclosures have clean lines and smooth round corners for a high-tech modern look. Die-casting ensures maintenance of accurate tolerances on all boxes. The Rose+Bopla tongue and groove gasket design has become the industry standard.
Watertight diecast aluminum enclosures in the powdercoated version may be used for electronics, measurement and control, power distribution, as well as for pneumatic techniques and hydraulic applications.
If a removable gasket or an RFI shielding gasket is required, you must start with the unpainted version.
Each aluminum enclosure consists of a powdercoat painted die-cast base and lid, captive stainless steel lid screws, copper ground screws and a seal. These enclosures are painted a standard silver gray. For special colors, see unpainted version.

Supplier's Site

Technical Specifications

  Phoenix Mecano Inc.
Product Category Industrial Enclosures
Product Number 01181810 00
Product Name Aluminium Standard enclosure - Painted
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular; Square
Length 7.09 inch (180 mm)
Width 7.09 inch (180 mm)
Depth 3.98 inch (101 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi - 84X0149 - Newark, An Avnet Company
Specs
Length 0.7870 inch (19.99 mm)
Width 1.38 inch (35 mm)
Depth 2.36 inch (60 mm)
View Details
Versatile Aluminum Instrument Enclosures - Unimet-Plus - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.9 inch (49.78 to 150 mm)
View Details