- Trained on our vast library of engineering resources.

PHOENIX CONTACT USA Zack marker strip - ZB 5,LGS:GLEICHE ZAHLEN - 1050033

Suppliers

Company
Product
Description
Supplier Links
Zack marker strip - ZB 5,LGS:GLEICHE ZAHLEN - 1050033 -  - PHOENIX CONTACT USA
Middletown, PA, USA
Zack marker strip - ZB 5,LGS:GLEICHE ZAHLEN - 1050033
Zack marker strip - ZB 5,LGS:GLEICHE ZAHLEN - 1050033
Zack marker strip, Strip, white, labeled, can be labeled with: CMS-P1-PLOTTER, printed horizontally: Identical numbers 1 or 2, etc. up to 100, mounting type: snap into tall marker groove, for terminal block width: 5.2 mm, lettering field size: 5.15 x 10.5 mm

Zack marker strip, Strip, white, labeled, can be labeled with: CMS-P1-PLOTTER, printed horizontally: Identical numbers 1 or 2, etc. up to 100, mounting type: snap into tall marker groove, for terminal block width: 5.2 mm, lettering field size: 5.15 x 10.5 mm

Supplier's Site

Technical Specifications

  PHOENIX CONTACT USA
Product Category Wire Markers and Cable Markers
Product Name Zack marker strip - ZB 5,LGS:GLEICHE ZAHLEN - 1050033
Material Polyamide / Nylon®; PA
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
 - 2420490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Vinyl
Diameter 0.551 inch (14 mm)
Operating Temperature -54 to 82 C (-65 to 180 F)
View Details