- Trained on our vast library of engineering resources.

PHOENIX CONTACT USA Zack marker strip - ZB 4/WH-100:UNBEDRUCKT - 0805810

Suppliers

Company
Product
Description
Supplier Links
Zack marker strip - ZB 4/WH-100:UNBEDRUCKT - 0805810 -  - PHOENIX CONTACT USA
Middletown, PA, USA
Zack marker strip - ZB 4/WH-100:UNBEDRUCKT - 0805810
Zack marker strip - ZB 4/WH-100:UNBEDRUCKT - 0805810
Zack marker strip, Strip, white, unlabeled, can be labeled with: CMS-P1-PLOTTER, PLOTMARK, mounting type: snap into tall marker groove, for terminal block width: 4.2 mm, lettering field size: 4.2 x 10.5 mm

Zack marker strip, Strip, white, unlabeled, can be labeled with: CMS-P1-PLOTTER, PLOTMARK, mounting type: snap into tall marker groove, for terminal block width: 4.2 mm, lettering field size: 4.2 x 10.5 mm

Supplier's Site

Technical Specifications

  PHOENIX CONTACT USA
Product Category Wire Markers and Cable Markers
Product Name Zack marker strip - ZB 4/WH-100:UNBEDRUCKT - 0805810
Material Polyamide / Nylon®; PA
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.354 inch (9 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marker Book - WMB-4V - ALL-STATES, Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material Cloth
View Details
Split Sleeve Cable Marker - 88176 - Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material PVC
Diameter 0.700 inch (17.78 mm)
View Details