- Trained on our vast library of engineering resources.

PHOENIX CONTACT USA Zack marker strip - ZB 4,LGS:FORTL.ZAHLEN - 0805739

Suppliers

Company
Product
Description
Supplier Links
Zack marker strip - ZB 4,LGS:FORTL.ZAHLEN - 0805739 -  - PHOENIX CONTACT USA
Middletown, PA, USA
Zack marker strip - ZB 4,LGS:FORTL.ZAHLEN - 0805739
Zack marker strip - ZB 4,LGS:FORTL.ZAHLEN - 0805739
Other pitches available on request The multi-section marking strips are easy to fit and can be easily separated if required Labeling service: Phoenix Contact can custom-label all zack marker strip markers according to your requirements The ZB zack marker strip system is a marking solution for modular terminal blocks and electronics modules with tall marker grooves Unlabeled marking strips can be custom-labeled with a plotter or by hand
  • Other pitches available on request
  • The multi-section marking strips are easy to fit and can be easily separated if required
  • Labeling service: Phoenix Contact can custom-label all zack marker strip markers according to your requirements
  • The ZB zack marker strip system is a marking solution for modular terminal blocks and electronics modules with tall marker grooves
  • Unlabeled marking strips can be custom-labeled with a plotter or by hand
Supplier's Site

Technical Specifications

  PHOENIX CONTACT USA
Product Category Wire Markers and Cable Markers
Product Name Zack marker strip - ZB 4,LGS:FORTL.ZAHLEN - 0805739
Material Polyamide / Nylon®; PA
Unlock Full Specs
to access all available technical data

Similar Products

 - 4421057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyester (PET / PBT); PET
Diameter 0.433 inch (11 mm)
Operating Temperature -30 to 120 C (-22 to 248 F)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marker Book - 44-110 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Material Plastic Impregnated Cloth
View Details
2 suppliers
 - Directional Flow Arrow Tape - NADCO Tapes & Labels, Inc.
NADCO Tapes & Labels, Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material Aluminum (optional feature); Cloth (optional feature); PVC (optional feature); Copper Foils, Foam, Vinyl, Paper
View Details