Phoenix Contact GmbH & Co. KG Terminal Blk/Strip Wiring Dev UT 6-FE

Description
(3047647) FEED-THROUGH TERMINAL BLOCK, NOM. VOLTAGE: 1000 V, NOM CURRENT: 41 A, CONNECTION METHOD: SCREW CONNECTION, RATED CROSS SECTION: 6 MM 2, CROSS SECTION: 0.2 MM 2 -10 MM 2, MOUNTING TYPE: NS 35/7,5, NS 35/15, COLOR: BLACK/YELLOW. FREE 2 YEAR RADWELL WARRANTY
Description
(3047647) FEED-THROUGH TERMINAL BLOCK, NOM. VOLTAGE: 1000 V, NOM CURRENT: 41 A, CONNECTION METHOD: SCREW CONNECTION, RATED CROSS SECTION: 6 MM 2, CROSS SECTION: 0.2 MM 2 -10 MM 2, MOUNTING TYPE: NS 35/7,5, NS 35/15, COLOR: BLACK/YELLOW. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 89795104 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
89795104
Terminal Blk/Strip Wiring Dev 89795104
(3047647) FEED-THROUGH TERMINAL BLOCK, NOM. VOLTAGE: 1000 V, NOM CURRENT: 41 A, CONNECTION METHOD: SCREW CONNECTION, RATED CROSS SECTION: 6 MM 2, CROSS SECTION: 0.2 MM 2 -10 MM 2, MOUNTING TYPE: NS 35/7,5, NS 35/15, COLOR: BLACK/YELLOW. FREE 2 YEAR RADWELL WARRANTY

(3047647) FEED-THROUGH TERMINAL BLOCK, NOM. VOLTAGE: 1000 V, NOM CURRENT: 41 A, CONNECTION METHOD: SCREW CONNECTION, RATED CROSS SECTION: 6 MM 2, CROSS SECTION: 0.2 MM 2 -10 MM 2, MOUNTING TYPE: NS 35/7,5, NS 35/15, COLOR: BLACK/YELLOW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 89795104
Product Name Terminal Blk/Strip Wiring Dev
Termination Options Screw Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7701-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-11A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 11
Contacts Pitch 2.54 mm (0.10 inches)
View Details