Phoenix Contact GmbH & Co. KG Terminal Blk/Strip Wiring Dev UT 4 WH

Description
TERMINAL BLOCK, FEED-THROUGH, NOMINAL CURRENT: 32 AMP, NOM. VOLTAGE: 1000 V, AWG 26 - 10 WIRE SIZE, WIDTH / 6.2 MM, WHITE, 2 SCREW CONNECTION, MOUNTING TYPE- NS 35/7.5 & NS 35/15. FREE 2 YEAR RADWELL WARRANTY
Description
TERMINAL BLOCK, FEED-THROUGH, NOMINAL CURRENT: 32 AMP, NOM. VOLTAGE: 1000 V, AWG 26 - 10 WIRE SIZE, WIDTH / 6.2 MM, WHITE, 2 SCREW CONNECTION, MOUNTING TYPE- NS 35/7.5 & NS 35/15. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 12442652 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
12442652
Terminal Blk/Strip Wiring Dev 12442652
TERMINAL BLOCK, FEED-THROUGH, NOMINAL CURRENT: 32 AMP, NOM. VOLTAGE: 1000 V, AWG 26 - 10 WIRE SIZE, WIDTH / 6.2 MM, WHITE, 2 SCREW CONNECTION, MOUNTING TYPE- NS 35/7.5 & NS 35/15. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, FEED-THROUGH, NOMINAL CURRENT: 32 AMP, NOM. VOLTAGE: 1000 V, AWG 26 - 10 WIRE SIZE, WIDTH / 6.2 MM, WHITE, 2 SCREW CONNECTION, MOUNTING TYPE- NS 35/7.5 & NS 35/15. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 12442652
Product Name Terminal Blk/Strip Wiring Dev
Termination Options Screw Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546566-6 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Terminal Blk/Strip Wiring Dev - 339304 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp; Tab Connection
# of Contacts 3
View Details
High and Medium-Power Terminal Blocks - HP-ATH-255-1-XXP - BlockMaster Electronics, Inc.
Specs
Termination Options Screw Clamp
Features Cover
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
View Details
Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details