Phoenix Contact GmbH & Co. KG Wire/Terminal Marker US-PML-P100 (D50)

Description
(1014217), PROHIBITION SIGN, CARD, RED/WHITE, PRE-PRINTED, CAN BE LABELED WITH: BLUEMARK ID COLOR, BLUEMARK ID, THERMOMARK CARD 2.0,MOUNTING TYPE: ADHESIVE, DIAMETER: 50 MM, LETTERING FIELD SIZE: D: 50 MM, NUMBER OF INDIVIDUAL LABELS: 4. FREE 2 YEAR RADWELL WARRANTY
Description
(1014217), PROHIBITION SIGN, CARD, RED/WHITE, PRE-PRINTED, CAN BE LABELED WITH: BLUEMARK ID COLOR, BLUEMARK ID, THERMOMARK CARD 2.0,MOUNTING TYPE: ADHESIVE, DIAMETER: 50 MM, LETTERING FIELD SIZE: D: 50 MM, NUMBER OF INDIVIDUAL LABELS: 4. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Wire/Terminal Marker - 89676309 - Radwell International
Willingboro, NJ, United States
Wire/Terminal Marker
89676309
Wire/Terminal Marker 89676309
(1014217), PROHIBITION SIGN, CARD, RED/WHITE, PRE-PRINTED, CAN BE LABELED WITH: BLUEMARK ID COLOR, BLUEMARK ID, THERMOMARK CARD 2.0,MOUNTING TYPE: ADHESIVE, DIAMETER: 50 MM, LETTERING FIELD SIZE: D: 50 MM, NUMBER OF INDIVIDUAL LABELS: 4. FREE 2 YEAR RADWELL WARRANTY

(1014217), PROHIBITION SIGN, CARD, RED/WHITE, PRE-PRINTED, CAN BE LABELED WITH: BLUEMARK ID COLOR, BLUEMARK ID, THERMOMARK CARD 2.0,MOUNTING TYPE: ADHESIVE, DIAMETER: 50 MM, LETTERING FIELD SIZE: D: 50 MM, NUMBER OF INDIVIDUAL LABELS: 4. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Wire Markers and Cable Markers
Product Number 89676309
Product Name Wire/Terminal Marker
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 2252169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 to 0.165 inch (3 to 4.2 mm)
View Details