Phoenix Contact GmbH & Co. KG Wire/Terminal Marker US-EMLF (104X140)

Description
LABEL, CARD, WHITE, UNLABELED, CAN BE LABELED WITH: BLUEMARK ID COLOR, BLUEMARK ID, THERMOMARK PRIME, THERMOMARK CARD 2.0, THERMOMARK CARD, MOUNTING TYPE: ADHESIVE, LETTERING FIELD SIZE: 104 X 140 MM, NUMBER OF INDIVIDUAL LABELS: 1. FREE 2 YEAR RADWELL WARRANTY
Description
LABEL, CARD, WHITE, UNLABELED, CAN BE LABELED WITH: BLUEMARK ID COLOR, BLUEMARK ID, THERMOMARK PRIME, THERMOMARK CARD 2.0, THERMOMARK CARD, MOUNTING TYPE: ADHESIVE, LETTERING FIELD SIZE: 104 X 140 MM, NUMBER OF INDIVIDUAL LABELS: 1. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Wire/Terminal Marker - 89723592 - Radwell International
Willingboro, NJ, United States
Wire/Terminal Marker
89723592
Wire/Terminal Marker 89723592
LABEL, CARD, WHITE, UNLABELED, CAN BE LABELED WITH: BLUEMARK ID COLOR, BLUEMARK ID, THERMOMARK PRIME, THERMOMARK CARD 2.0, THERMOMARK CARD, MOUNTING TYPE: ADHESIVE, LETTERING FIELD SIZE: 104 X 140 MM, NUMBER OF INDIVIDUAL LABELS: 1. FREE 2 YEAR RADWELL WARRANTY

LABEL, CARD, WHITE, UNLABELED, CAN BE LABELED WITH: BLUEMARK ID COLOR, BLUEMARK ID, THERMOMARK PRIME, THERMOMARK CARD 2.0, THERMOMARK CARD, MOUNTING TYPE: ADHESIVE, LETTERING FIELD SIZE: 104 X 140 MM, NUMBER OF INDIVIDUAL LABELS: 1. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Wire Markers and Cable Markers
Product Number 89723592
Product Name Wire/Terminal Marker
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 537211 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.197 inch (2.5 to 5 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Identification Tie - 19970 - ALL-STATES, Inc.
Specs
Wire & Cable Markers Wire Tie; Tags
Material Polyamide / Nylon®
Diameter 5.000 inch (127 mm)
View Details