Phoenix Contact GmbH & Co. KG DIN Rail Enclosures UM-BASIC-KIT-B108-L150-7035

Description
Phoenix Contact 1300356
Request a Quote
Description
Phoenix Contact 1300356
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Enclosures - 2877654 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Enclosures
2877654
DIN Rail Enclosures 2877654
Phoenix Contact 1300356

Phoenix Contact 1300356

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2877654
Product Name DIN Rail Enclosures
Length 6.06 inch (154 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 3.98 inch (101 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Freestanding Enclosures - 1418BYD24 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 90.06 inch (2288 mm)
Width 72.06 inch (1830 mm)
View Details
3 suppliers