Manufacturer: Phoenix Contact
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 984996-UM 45-PROFIL 100CM
Length: 1 m
Orientation: Straight
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Depth: 45 mm
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 984996-UM 45-PROFIL 100CM |
| Product Name | OEM Parts - OEM Parts (T - Z) - UM 45-PROFIL 100CM |