CIRCUIT BREAKER, THERMOMAGNETIC DEVICE, 2 POSITION, 18-2 AWG, CROSS SECTION / 1 MM2-35 MM2, WIDTH / 35.3 MM, DIN RAIL MOUNT, SCREW CONNECTION, GRAY, 2907597. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 89774542 |
| Product Name | Din Rail Mount Circuit Breaker |
| Trip System Type | Thermal Magnetic |