Designed to fit in a MINI blade fuse block or panel. Conforms to SAE J553. Cycles or continuously resets until the fault is corrected. Type I circuit breakers are typically used to protect circuits which occasionally experience momentary overloads such as wiper motor and headlamp circuits where a self-resetting device is preferred.Last two numerical digits indicate current rating. (e.g. 0211015 for 15A, 0211020 for 20A, etc.)
Littelfuse, Inc. | |
---|---|
Product Category | Circuit Breakers |
Product Number | 0211030.XP |
Product Name | Type I and Type II Automotive Breakers |
Features | Miniature Circuit Breaker |