PHOENIX CONTACT USA Terminal box - C1 S6 A 260X380X160 - 0899060

Description
Terminal box, With flange plate fixing, below, material: Stainless steel, 316L/1.4404, surface resistance: brushed, silver, 260 mm x 380 mm x 160 mm, type of locking: Door with replaceable hinge, scope of supply - ATD: Door hinge with quarter turn locking, Mounting plate, Double-bit key, Fixing angle with mounting screws, M12 grounding bolts, affixed externally, Installation notes, Door hinge with quarter turn locking

Suppliers

Company
Product
Description
Supplier Links
Terminal box - C1 S6 A 260X380X160 - 0899060 -  - PHOENIX CONTACT USA
Middletown, PA, USA
Terminal box - C1 S6 A 260X380X160 - 0899060
Terminal box - C1 S6 A 260X380X160 - 0899060
Terminal box, With flange plate fixing, below, material: Stainless steel, 316L/1.4404, surface resistance: brushed, silver, 260 mm x 380 mm x 160 mm, type of locking: Door with replaceable hinge, scope of supply - ATD: Door hinge with quarter turn locking, Mounting plate, Double-bit key, Fixing angle with mounting screws, M12 grounding bolts, affixed externally, Installation notes, Door hinge with quarter turn locking

Terminal box, With flange plate fixing, below, material: Stainless steel, 316L/1.4404, surface resistance: brushed, silver, 260 mm x 380 mm x 160 mm, type of locking: Door with replaceable hinge, scope of supply - ATD: Door hinge with quarter turn locking, Mounting plate, Double-bit key, Fixing angle with mounting screws, M12 grounding bolts, affixed externally, Installation notes, Door hinge with quarter turn locking

Supplier's Site

Technical Specifications

  PHOENIX CONTACT USA
Product Category Industrial Enclosures
Product Name Terminal box - C1 S6 A 260X380X160 - 0899060
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure for Removable Mass Storage Modules - XPand6902 - Extreme Engineering Solutions, Inc. (X-ES)
Extreme Engineering Solutions, Inc. (X-ES)
Specs
Length 5.1 inch (130 mm)
Width 5.53 inch (140 mm)
Depth 1.65 inch (41.91 mm)
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Type Electronic and Instrument Enclosures (optional feature); Operator Station (optional feature); Pushbutton Enclosures (optional feature); Rack Enclosures (optional feature); Junction Box (optional feature); Modular enclosure (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details
Wall-Mount Stainless Steel Box Screw Type - SLB Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 5.91 to 15.75 inch (150 to 400 mm)
View Details
 - 1049244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Console Enclosures; PC Enclosures
Length 4.38 inch (111 mm)
Width 3.13 inch (79.5 mm)
View Details