RS Components, Ltd. 1049244

Description
A series of Polycase desktop potting boxes for potting electronic assemblies. Made from flame-retardant ABS, these cases are panel mount, meaning they can be fixed to any panel which would make it perfect for your application. All models are highly reliable and excellent quality. • Various sizes available. • Colours: Black. • Textured finish External Length = 111.3 mm External Width = 79.5 mm External Height = 50.8 mm External Dimensions = 111.25 x 79.5 x 50.8mm Colour = Black Series = TX Standards Met = RoHS, UL 94 5VA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1049244 - RS Components, Ltd.
Corby, Northants, United Kingdom
A series of Polycase desktop potting boxes for potting electronic assemblies. Made from flame-retardant ABS, these cases are panel mount, meaning they can be fixed to any panel which would make it perfect for your application. All models are highly reliable and excellent quality. • Various sizes available. • Colours: Black. • Textured finish External Length = 111.3 mm External Width = 79.5 mm External Height = 50.8 mm External Dimensions = 111.25 x 79.5 x 50.8mm Colour = Black Series = TX Standards Met = RoHS, UL 94 5VA

A series of Polycase desktop potting boxes for potting electronic assemblies. Made from flame-retardant ABS, these cases are panel mount, meaning they can be fixed to any panel which would make it perfect for your application. All models are highly reliable and excellent quality.
• Various sizes available. • Colours: Black. • Textured finish
External Length = 111.3 mm
External Width = 79.5 mm
External Height = 50.8 mm
External Dimensions = 111.25 x 79.5 x 50.8mm
Colour = Black
Series = TX
Standards Met = RoHS, UL 94 5VA

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 1049244
Type Console Enclosures; PC Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

 - 1048624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Console Enclosures; PC Enclosures
Material ABS
View Details
 - 4019474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Console Enclosures; PC Enclosures
Length 9.09 inch (231 mm)
Width 5.91 inch (150 mm)
View Details
 - 1003894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Length 7.76 inch (197 mm)
Width 1.84 inch (46.76 mm)
View Details
 - 4019272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Console Enclosures; PC Enclosures
Length 7.14 inch (181 mm)
Width 10.63 inch (270 mm)
View Details