PHOENIX CONTACT USA Ac-Dc Converter, 1 O/p, 32.5W, 6.5A, 5V; Power Supply Approvals Phoenix Contact STEP-PS/1AC/5DC/6.5

Description
AC-DC CONVERTER, 1 O/P, 32.5W, 6.5A, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:57.5W; Output Voltage - Output 1:5VDC; Output Current - Output 1:6.5A; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, 1 O/P, 32.5W, 6.5A, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:57.5W; Output Voltage - Output 1:5VDC; Output Current - Output 1:6.5A; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, 1 O/p, 32.5W, 6.5A, 5V; Power Supply Approvals Phoenix Contact - 73T9695 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, 1 O/p, 32.5W, 6.5A, 5V; Power Supply Approvals Phoenix Contact
73T9695
Ac-Dc Converter, 1 O/p, 32.5W, 6.5A, 5V; Power Supply Approvals Phoenix Contact 73T9695
AC-DC CONVERTER, 1 O/P, 32.5W, 6.5A, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:57.5W; Output Voltage - Output 1:5VDC; Output Current - Output 1:6.5A; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes

AC-DC CONVERTER, 1 O/P, 32.5W, 6.5A, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:57.5W; Output Voltage - Output 1:5VDC; Output Current - Output 1:6.5A; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 73T9695
Product Name Ac-Dc Converter, 1 O/p, 32.5W, 6.5A, 5V; Power Supply Approvals Phoenix Contact
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-03S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 3.3 volts
View Details
900Vdc Input, 100W Rugged DC-DC Converter for Railway and Other Heavy-duty Applications - HVT 100R-1K-F2 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Applications Train, Mobile
View Details
Power Supplies - 5000005857-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details