The Terminal Block WTB, 6Pos, 24-16AWG is a PCB terminal block designed for efficient electrical connections. It features a push-in spring connection method, allowing for tool-free installation and a nominal current rating of 16 A. The terminal block accommodates conductor cross sections from 0.2 mm² to 1.5 mm², compatible with wire sizes AWG 24 to 16. With a compact pitch of 3.5 mm and a linear pin layout, this terminal block is suitable for applications where space is limited. It is constructed from a green PA housing and is RoHS compliant, ensuring it meets environmental standards. The product is rated for operation in ambient temperatures ranging from -40 °C to 100 °C, making it versatile for various environments. Additionally, it satisfies the safety requirements for potentially explosive areas as per IEC 60079-7, and includes features for easy testing and maintenance. The terminal block is packaged in trays of 65 pieces, facilitating bulk purchasing for larger projects.
TERMINAL BLOCK, WTB, 6POS, 24-16AWG ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 83AH4942 |
| Product Name | Terminal Block, Wtb, 6Pos, 24-16Awg Rohs Compliant Phoenix Contact |