PHOENIX CONTACT USA Tb, Power Distribution, 18Pole, 12 Awg; Rated Current Phoenix Contact PTFIX 18X2,5 RD

Description
TB, POWER DISTRIBUTION, 18POLE, 12 AWG; Rated Current:24A; Rated Voltage:500V; No. of Poles:18 Pole; Line Side Connections Per Pole:9; Line Side Connection Method:Push In; Line Side Wire Size Max:12AWG; Load Side Connections Per RoHS Compliant: Yes
Datasheet
Description
TB, POWER DISTRIBUTION, 18POLE, 12 AWG; Rated Current:24A; Rated Voltage:500V; No. of Poles:18 Pole; Line Side Connections Per Pole:9; Line Side Connection Method:Push In; Line Side Wire Size Max:12AWG; Load Side Connections Per RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Power Distribution, 18Pole, 12 Awg; Rated Current Phoenix Contact - 51AC9402 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Power Distribution, 18Pole, 12 Awg; Rated Current Phoenix Contact
51AC9402
Tb, Power Distribution, 18Pole, 12 Awg; Rated Current Phoenix Contact 51AC9402
TB, POWER DISTRIBUTION, 18POLE, 12 AWG; Rated Current:24A; Rated Voltage:500V; No. of Poles:18 Pole; Line Side Connections Per Pole:9; Line Side Connection Method:Push In; Line Side Wire Size Max:12AWG; Load Side Connections Per RoHS Compliant: Yes

TB, POWER DISTRIBUTION, 18POLE, 12 AWG; Rated Current:24A; Rated Voltage:500V; No. of Poles:18 Pole; Line Side Connections Per Pole:9; Line Side Connection Method:Push In; Line Side Wire Size Max:12AWG; Load Side Connections Per RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 51AC9402
Product Name Tb, Power Distribution, 18Pole, 12 Awg; Rated Current Phoenix Contact
Voltage 500V
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
Potential distribution module - 830-800/000-308 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details