RELAY, SPDT, 250VAC, 6A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:6A; Product Range:PLC Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 73T9399 |
| Product Name | Relay, Spdt, 250Vac, 6A; Contact Configuration Phoenix Contact |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Double Throw |