PHOENIX CONTACT USA Terminal Block, Pluggable, 3Pos, 8Awg; Pitch Spacing Phoenix Contact PC 5/ 3-STF1-7,62

Description
TERMINAL BLOCK, PLUGGABLE, 3POS, 8AWG; Pitch Spacing:7.62mm; No. of Positions:3Ways; Wire Size (AWG):24AWG to 8AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:41A; Rated Voltage:1kV; Product Range:PC; RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 3POS, 8AWG; Pitch Spacing:7.62mm; No. of Positions:3Ways; Wire Size (AWG):24AWG to 8AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:41A; Rated Voltage:1kV; Product Range:PC; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 3Pos, 8Awg; Pitch Spacing Phoenix Contact - 81Y4054 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 3Pos, 8Awg; Pitch Spacing Phoenix Contact
81Y4054
Terminal Block, Pluggable, 3Pos, 8Awg; Pitch Spacing Phoenix Contact 81Y4054
TERMINAL BLOCK, PLUGGABLE, 3POS, 8AWG; Pitch Spacing:7.62mm; No. of Positions:3Ways; Wire Size (AWG):24AWG to 8AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:41A; Rated Voltage:1kV; Product Range:PC; RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 3POS, 8AWG; Pitch Spacing:7.62mm; No. of Positions:3Ways; Wire Size (AWG):24AWG to 8AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:41A; Rated Voltage:1kV; Product Range:PC; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 81Y4054
Product Name Terminal Block, Pluggable, 3Pos, 8Awg; Pitch Spacing Phoenix Contact
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - ADAM-3978-AE - VAST STOCK CO., LIMITED
Specs
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Disconnect terminal block for test and measurement - 2002-1971/401-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Single Row and Tri-Barrier Blocks - HI-207-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals ROHS
View Details