Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
PHOENIX CONTACT USA
PATCH CABLE - FL CAT6 PATCH 20,0 - 2891576
PHOENIX CONTACT USA
Patch cable - FL CAT6 PATCH 20,0 - 2891576
Description
Patch cable, CAT6, pre-assembled, 20.0 m
PHOENIX CONTACT USA
Done
Description
Patch cable, CAT6, pre-assembled, 20.0 m
Suppliers
Company
Product
Description
Supplier Links
PHOENIX CONTACT USA
Middletown, PA, USA
Patch cable - FL CAT6 PATCH 20,0 - 2891576
Patch cable - FL CAT6 PATCH 20,0 - 2891576
Patch cable, CAT6, pre-assembled, 20.0 m
Patch cable, CAT6, pre-assembled, 20.0 m
Supplier's Site
Technical Specifications
PHOENIX CONTACT USA
Product Category
Cable Assemblies
Product Name
Patch cable - FL CAT6 PATCH 20,0 - 2891576
Product Type
Patch
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Female BNC Breakout to Standard Banana Plugs
1005
Specs
Cable Type
Coaxial
Cable Length
0.3333 ft (1.02 dm)
Connector Type
BNC
View Details
Flexco Microwave, Inc.
Flexible Coaxial Cable 9.5 GHz
FC545
Specs
Application
Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type
Coaxial
Cable Shielding
Braid (optional feature)
View Details
Douglas Electrical Components
Custom Harnessing: Cable Harnesses
Specs
Standards / Certifications
CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Eteily Technologies India Pvt. Ltd.
SMA Male Right Angle Connector With LMR100 Cable (L-8.5CM) + SMA Male Right Angle Connector (RX, Facing Downside)
ET-SMRA-14L8.5C-SMRA-RX
View Details