Panel feed-through terminal block, connection method: Screw connection, Solder connection, number of positions: 1, cross section: 0.2 mm² - 10 mm², AWG 24 - 8, width: 10 mm, color: green-yellow
PHOENIX CONTACT USA | |
---|---|
Product Category | Terminal Blocks |
Product Name | Panel feed-through terminal block - VDFK 6/K GNYE - 0711069 |
Mounting Options | Panel Mount; PCB |
Termination Options | Solder connection |
Approvals | UL Recognized Component Mark (US and Canadian); ROHS Compliant |
Terminal Block Type | Single Feed Through |
# of Contacts | 2 |