PHOENIX CONTACT USA Panel feed-through terminal block - UW 4 - 3073306

Description
Panel feed-through terminal block, connection method: Screw connection, Screw connection, number of positions: 1, load current: 41 A, cross section: 0.2 mm² - 6 mm², AWG 24 - 10, connection direction of the conductor to plug-in direction: 0 °, width: 8.1 mm, color: gray
Description
Panel feed-through terminal block, connection method: Screw connection, Screw connection, number of positions: 1, load current: 41 A, cross section: 0.2 mm² - 6 mm², AWG 24 - 10, connection direction of the conductor to plug-in direction: 0 °, width: 8.1 mm, color: gray

Suppliers

Company
Product
Description
Supplier Links
Panel feed-through terminal block - UW 4 - 3073306 -  - PHOENIX CONTACT USA
Middletown, PA, USA
Panel feed-through terminal block - UW 4 - 3073306
Panel feed-through terminal block - UW 4 - 3073306
Panel feed-through terminal block, connection method: Screw connection, Screw connection, number of positions: 1, load current: 41 A, cross section: 0.2 mm² - 6 mm², AWG 24 - 10, connection direction of the conductor to plug-in direction: 0 °, width: 8.1 mm, color: gray

Panel feed-through terminal block, connection method: Screw connection, Screw connection, number of positions: 1, load current: 41 A, cross section: 0.2 mm² - 6 mm², AWG 24 - 10, connection direction of the conductor to plug-in direction: 0 °, width: 8.1 mm, color: gray

Supplier's Site

Technical Specifications

  PHOENIX CONTACT USA
Product Category Terminal Blocks
Product Name Panel feed-through terminal block - UW 4 - 3073306
Mounting Options Panel Mount; PCB
Termination Options Screw Clamp
Approvals UL Recognized Component Mark (US and Canadian); ROHS Compliant
Terminal Block Type Single Feed Through
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in passive - profibus-interface-8-x-4-to-20-ma-in-passive - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Terminal Block, Barrier, 2 Position, 10-3Awg; No. Of Rows Blockmaster Electronics - 12P6800 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details