Panel feed-through terminal block, connection method: Bolt connection, Bolt connection, number of positions: 1, load current: 309 A, cross section: 6 mm² - 150 mm², AWG 10 - 250 kcmil, connection direction of the conductor to plug-in direction: 0 °, width: 42.2 mm, color: gray
PHOENIX CONTACT USA | |
---|---|
Product Category | Terminal Blocks |
Product Name | Panel feed-through terminal block - RWO 10/S - 3056161 |
Mounting Options | Panel Mount; PCB |
Termination Options | Screw Clamp; Bolt connection |
Approvals | ROHS Compliant |
Terminal Block Type | Single Feed Through |
# of Contacts | 2 |