PHOENIX CONTACT USA Terminal Block, Header, 10Pos, Tht; Gender Phoenix Contact MSTBA 2,5/10-G

Description
TERMINAL BLOCK, HEADER, 10POS, THT; Gender:Header; Pitch Spacing:5mm; No. of Positions:10Position s; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:COMBICON Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 10POS, THT; Gender:Header; Pitch Spacing:5mm; No. of Positions:10Position s; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:COMBICON Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 10Pos, Tht; Gender Phoenix Contact - 32AC7957 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 10Pos, Tht; Gender Phoenix Contact
32AC7957
Terminal Block, Header, 10Pos, Tht; Gender Phoenix Contact 32AC7957
TERMINAL BLOCK, HEADER, 10POS, THT; Gender:Header; Pitch Spacing:5mm; No. of Positions:10Position s; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:COMBICON Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 10POS, THT; Gender:Header; Pitch Spacing:5mm; No. of Positions:10Positions; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:COMBICON Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 32AC7957
Product Name Terminal Block, Header, 10Pos, Tht; Gender Phoenix Contact
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Array High Speed Test - DaVinci Gen V -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA
Current Rating 3 to 3.7 amps
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
860 Series CSP/BGA/QFN Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
For .015 -.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details