Marshalling patchboard, without actuation lever, nom. voltage: 500 V, nominal current: 10 A, cross section: 0.14 mm² - 2.5 mm², AWG: 14 - 26, connection method: Push-in connection, number of positions: 5, number of connections: 20, length: 30 mm, color: gray, mounting: Wall mounting
| PHOENIX CONTACT USA | |
|---|---|
| Product Category | Terminal Blocks |
| Product Name | Marshalling patchboard - FTMC 1,5 /5-2 -DF - 3001988 |
| Termination Options | Push-in connection |
| Approvals | UL Recognized Component Mark (US and Canadian); ROHS Compliant |
| # of Contacts | 20 |