PHOENIX CONTACT USA Marshalling panel - PTRV 8 BU/RDWH - 3270135

Description
Marshalling panel, nom. voltage: 250 V, nominal current: 8 A, cross section: 0.14 mm² - 2.5 mm², AWG: 14 - 26, connection method: Push-in connection, number of positions: 2, number of connections: 32, width: 8.3 mm, length: 100 mm, color: blue, color of connection elements: red, white, mounting: NS 35/7,5, NS 35/15
Description
Marshalling panel, nom. voltage: 250 V, nominal current: 8 A, cross section: 0.14 mm² - 2.5 mm², AWG: 14 - 26, connection method: Push-in connection, number of positions: 2, number of connections: 32, width: 8.3 mm, length: 100 mm, color: blue, color of connection elements: red, white, mounting: NS 35/7,5, NS 35/15

Suppliers

Company
Product
Description
Supplier Links
Marshalling panel - PTRV 8 BU/RDWH - 3270135 -  - PHOENIX CONTACT USA
Middletown, PA, USA
Marshalling panel - PTRV 8 BU/RDWH - 3270135
Marshalling panel - PTRV 8 BU/RDWH - 3270135
Marshalling panel, nom. voltage: 250 V, nominal current: 8 A, cross section: 0.14 mm² - 2.5 mm², AWG: 14 - 26, connection method: Push-in connection, number of positions: 2, number of connections: 32, width: 8.3 mm, length: 100 mm, color: blue, color of connection elements: red, white, mounting: NS 35/7,5, NS 35/15

Marshalling panel, nom. voltage: 250 V, nominal current: 8 A, cross section: 0.14 mm² - 2.5 mm², AWG: 14 - 26, connection method: Push-in connection, number of positions: 2, number of connections: 32, width: 8.3 mm, length: 100 mm, color: blue, color of connection elements: red, white, mounting: NS 35/7,5, NS 35/15

Supplier's Site

Technical Specifications

  PHOENIX CONTACT USA
Product Category Terminal Blocks
Product Name Marshalling panel - PTRV 8 BU/RDWH - 3270135
Mounting Options Panel Mount
Termination Options Push-in connection
Approvals UL Recognized Component Mark (US and Canadian); ROHS Compliant
# of Contacts 32
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-10D1-H1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
Barrier Strips - 1-1546561-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
8 x 4 to 20 mA in/4 x 4 to 20 mA in/out - profibus-interface-8-x-4-to-20-ma-in-4-x-4-to-20-ma-in-out - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details