PHOENIX CONTACT USA Marshalling panel - CUC-PP-PATCHBAY-MH - 1409283

Description
Marshalling panel, contact inserts: x , type: 19" rack/fixed housing, degree of protection: IP20, material: Steel, powder-coated, connection method: Screw connection (in connection with the base element), size of housing: 1, color: light grey RAL 7035
Description
Marshalling panel, contact inserts: x , type: 19" rack/fixed housing, degree of protection: IP20, material: Steel, powder-coated, connection method: Screw connection (in connection with the base element), size of housing: 1, color: light grey RAL 7035

Suppliers

Company
Product
Description
Supplier Links
Marshalling panel - CUC-PP-PATCHBAY-MH - 1409283 -  - PHOENIX CONTACT USA
Middletown, PA, USA
Marshalling panel - CUC-PP-PATCHBAY-MH - 1409283
Marshalling panel - CUC-PP-PATCHBAY-MH - 1409283
Marshalling panel, contact inserts: x , type: 19" rack/fixed housing, degree of protection: IP20, material: Steel, powder-coated, connection method: Screw connection (in connection with the base element), size of housing: 1, color: light grey RAL 7035

Marshalling panel, contact inserts: x , type: 19" rack/fixed housing, degree of protection: IP20, material: Steel, powder-coated, connection method: Screw connection (in connection with the base element), size of housing: 1, color: light grey RAL 7035

Supplier's Site

Technical Specifications

  PHOENIX CONTACT USA
Product Category Terminal Blocks
Product Name Marshalling panel - CUC-PP-PATCHBAY-MH - 1409283
Mounting Options Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546685-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 27
View Details
3 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details